Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.52
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$4.52
|
19,090
in stock
|
Buy Now |
Input Voltage AC Min | 4V |
---|---|
Input Voltage AC Max | 40V |
AC / DC Converter Case Style | TO-220 |
No. of Pins | 7Pins |
Power Rating | - |
Topology | Boost Flyback |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 4% |
Base Number | 2588 |
DC / DC Converter IC Case | TO-220 |
Frequency | 200kHz |
Input Voltage Max | 40V |
Input Voltage Min | 4V |
No. of Outputs | 1Outputs |
Output Current | 5A |
Output Voltage Nom. | 5.25V |
Power Supply IC Type | Step-down switching regulator |
Primary Input Voltage | 5V |
Switching Frequency | 200kHz |
Voltage Regulator Type | Switching Step Up (Boost) Flyback |
4-V to 40-V, 5-A step-up wide VIN flyback regulator with frequency synchronization | Texas Instruments |
Where can I find additional details, specifications and documents for a LM2588T-5.0/NOPB?
Additional datasheets, footprints and schematics for LM2588T-5.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2588T-5.0/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2588T-5.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2588T-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2588T-5.0/NOPB fall under?
The LM2588T-5.0/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM2588T-5.0/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2588T-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM2588T-5.0/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2588T-5.0/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM2588T-5.0/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2588T-5.0/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM2588T-5.0/NOPB?
You can fill out our help required form which you can use to request a quote for LM2588T-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.