LM2577T-12/NOPB Semiconductors - ICs by Texas Instruments

IC VOLTAGE REGULATOR

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Topology Boost Flyback
Input Voltage Min 3.5V
Input Voltage Max 40V
DC / DC Converter IC Case TO-220
No. of Pins 5Pins
Output Current 3A
Output Voltage Nom. 12V
Switching Frequency 52kHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Base Number 25
Frequency 52kHz
No. of Outputs 1Outputs
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +125°C
Output Current Max 800mA
Output Voltage 12V
Primary Input Voltage 5V
Supply Voltage Max 40V
Supply Voltage Min 3.5V
Switch Output Current Isw Max 800mA
Termination Type Through Hole
Voltage Regulator Type Step Up (Boost)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2577T-12/NOPB?

Additional datasheets, footprints and schematics for LM2577T-12/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2577T-12/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2577T-12/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2577T-12/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2577T-12/NOPB fall under?

The LM2577T-12/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM2577T-12/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2577T-12/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM2577T-12/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM2577T-12/NOPB have stock available?

There is no stock from authorised distributors for LM2577T-12/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2577T-12/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM2577T-12/NOPB?

You can fill out our help required form which you can use to request a quote for LM2577T-12/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay