LM2576S-ADJ/NOPB

Electronic & Electrical Components

> Semiconductors - ICs

> Power Management

Organise Price Comparison Results by
distributor space
Distributor Statistics for LM2576S-ADJ/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LM2576S-ADJ/NOPB
Details for Texas Instruments

LM2576S-ADJ/NOPB

SIMPLE SWITCHER®
Buy Directly from Texas Instruments (6439 in Stock)
$1.4300 per unit
Series Information for LM2576S-ADJ/NOPB - Texas Instruments

Features

  • feature
    3.3-V, 5-V, 12-V, 15-V, and Adjustable Output Versions
  • feature
    52-kHz Fixed-Frequency Internal Oscillator
  • feature
    Adjustable Version Output Voltage Range,1.23 V to 37 V (57 V for HV Version) u00b14% Maximum Over Line and Load Conditions
  • feature
    High Efficiency
  • feature
    Requires Only 4 External Components
  • feature
    Specified 3-A Output Current
  • feature
    TTL-Shutdown Capability, Low-Power Standby Mode
  • feature
    Thermal Shutdown and Current Limit Protection
  • feature
    Uses Readily Available Standard Inductors
  • feature
    Wide Input Voltage Range: 40 V Up to 60 V for HV Version

Description

IC DC/DC CONVERTER
The LM2576 series of regulators are monolithic integrated circuits that provide all the active functions for a step-down (buck) switching regulator, capable of driving 3-A load with excellent line and load regulation. These devices are available in fixed output voltages of 3.3 V, 5 V, 12 V, 15 V, and an adjustable output version. Requiring a minimum number of external components, these regulators are simple to use and include fault protection and a fixed-frequency oscillator. The LM2576 series offers a high-efficiency replacement for popular three-terminal linear regulators. It substantially reduces the size of the heat sink, and in some cases no heat sink is required. A standard series of inductors optimized for use with the LM2576 are available from several different manufacturers. This feature greatly simplifies the design of switch-mode power supplies. Other features include a ±4% tolerance on output voltage within specified input voltages and output load conditions, and ±10% on the oscillator frequency. External shutdown is included, featuring 50-μA (typical) standby current. The output switch includes cycle-by-cycle current limiting, as well as thermal shutdown for full protection under fault conditions.

Specifications

Topology:
Buck (Step Down)
Input Voltage Min:
4V
Input Voltage Max:
40V
No. of Outputs:
1Outputs
DC / DC Converter IC Case:
TO-263
No. of Pins:
5Pins
Output Current:
3A
Output Voltage Min:
1.23V
Output Voltage Max:
37V
Switching Frequency:
52kHz
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 3 - 168 hours
SVHC:
No SVHC (27-Jun-2018)
Accuracy %:
4%
Adjustable Output Voltage Min:
1.23V
Base Number:
2576
Frequency:
52kHz
Operating Temperature Min:
-40°C
Operating Temperature Range:
-40°C to +125°C
Output Voltage:
37V
Primary Input Voltage:
40V
Supply Voltage Min:
8V
Termination Type:
Surface Mount Device
Voltage Regulator Type:
Step Down (Buck)

Alternate Descriptions

Avnet America

Conv DC-DC Single Inv/Step Down 4V to 40V 6-Pin(5+Tab) TO-263 Rail

Avnet America product

Avnet Europe

Conv DC-DC Single Inv/Step Down 4V to 40V 6-Pin(5+Tab) TO-263 Rail

Avnet Europe product

Texas Instruments

SIMPLE SWITCHER® 40V, 3A Low Component Count Step-Down Regulator

Texas Instruments product