Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Kruse
-
|
10,000
in stock
|
Buy Now |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 60V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TO-263 |
No. of Pins | 5Pins |
Output Current | 3A |
Output Voltage Min | 1.23V |
Output Voltage Max | 57V |
Switching Frequency | 52kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 4% |
Adjustable Output Voltage Min | 1.285V |
Base Number | 2576 |
Frequency | 52kHz |
IC Generic Number | 2576 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 3A |
Output Voltage | 57V |
Power Supply IC Type | Step-down switching regulator |
Primary Input Voltage | 60V |
Supply Voltage Min | 4V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Switching Step Down (Buck) Inverting |
Where can I find additional details, specifications and documents for a LM2576HVS-ADJ?
Additional datasheets, footprints and schematics for LM2576HVS-ADJ are listed on our Part Details page. You can also find images and similar parts to LM2576HVS-ADJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2576HVS-ADJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2576HVS-ADJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2576HVS-ADJ fall under?
The LM2576HVS-ADJ is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2576HVS-ADJ when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2576HVS-ADJ you can contact the distributor directly for product support, shipping queries etc.
Is the LM2576HVS-ADJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2576HVS-ADJ have stock available?
Authorised distributors including Kruse have stock available or on a lead time for LM2576HVS-ADJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2576HVS-ADJ often in real-time on the comparison pages.
What if I can't find stock of LM2576HVS-ADJ?
You can fill out our help required form which you can use to request a quote for LM2576HVS-ADJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.