Status: | Active |
---|---|
Series: | LM2576 |
RoHS: | Compliant |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.67
|
114
in stock
|
Buy Now | |
Farnell
from US$1.21
|
73,257
in stock
|
Buy Now | |
Newark Electronics
from US$1.65
|
2,329
in stock
|
Buy Now | |
element14
from US$1.29
|
2,329
in stock
|
Buy Now | |
Future Electronics
from US$1.16
|
800
in stock
|
Buy Now | |
Avnet America
from US$1.12
|
-
|
Buy Now | |
RS Americas
from US$2.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
3.3 V, 5.0 V, 12 V, 15 V, and Adjustable Output Versions |
Adjustable Version Output Voltage Range, 1.23 to 37 V +/-4% Maximum Over Line and Load Conditions |
Guaranteed 3.0 A Output Current |
Wide Input Voltage Range |
Requires Only 4 External Components |
52 kHz Fixed Frequency Internal Oscillator |
TTL Shutdown Capability, Low Power Standby Mode |
High Efficiency |
Uses Readily Available Standard Inductors |
Thermal Shutdown and Current Limit Protection |
Moisture Sensitivity Level (MSL) Equals 1 |
Pb-Free Packages are Available |
Applications |
---|
Simple High-Efficiency Step-Down (Buck) Regulator |
On-Card Switching Regulators |
Negative Step-Up Converters |
End Products |
---|
Efficient Pre-Regulator for Linear Regulators |
Positive to Negative Converter (Buck-Boost) |
Power Supply for Battery Chargers |
Description | LM2576, 3.0 A, 3.3 V, 52 kHz |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Down |
Control Mode | Voltage Mode |
VCC Min (V) | 7 |
VCC Max (V) | 40 |
VO Typ (V) | 3.3 |
IO Typ (A) | 3 |
Efficiency (%) | 85 |
fSW Typ (kHz) | 52 |
Package Type | D2PAK-5 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Dc/Dc Conv, Buck, 52Khz, To-263-5 | Newark Electronics |
DC/DC CONV, BUCK, 52KHZ, TO-263-5 | element14 |
LM2576 Series 40 V 3 A 52 kHz Step-Down Switching Regulator - D2PAK-5 | Future Electronics |
Sw. Regulator 3A 3.3V Step-Down D2PAK-5 | RS |
Conv DC-DC Single Inv/Step Down 7V to 40V 6-Pin(5+Tab) D2PAK T/R | Avnet America |
LM2576D2TR4-3.3G Switching Regulator 3A, Maximum of 3.3 V, 5-Pin D2PAK | ON Semiconductor LM2576D2TR4-3.3G | RS Americas |
Where can I find additional details, specifications and documents for a LM2576D2TR4-3.3G?
Additional datasheets, footprints and schematics for LM2576D2TR4-3.3G are listed on our Part Details page. You can also find images and similar parts to LM2576D2TR4-3.3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2576D2TR4-3.3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2576D2TR4-3.3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2576D2TR4-3.3G fall under?
The LM2576D2TR4-3.3G is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to LM2576D2TR4-3.3G when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2576D2TR4-3.3G you can contact the distributor directly for product support, shipping queries etc.
Is the LM2576D2TR4-3.3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM2576D2TR4-3.3G have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Future Electronics and RS have stock available or on a lead time for LM2576D2TR4-3.3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2576D2TR4-3.3G often in real-time on the comparison pages.
What if I can't find stock of LM2576D2TR4-3.3G?
You can fill out our help required form which you can use to request a quote for LM2576D2TR4-3.3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.