Status: | Active |
---|---|
Series: | LM2576 |
RoHS: | Compliant |
Prices starting from US$1.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.03
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$1.13
|
70
in stock
|
Buy Now | |
element14
from US$1.23
|
70
in stock
|
Buy Now | |
Farnell
from US$1.22
|
70
in stock
|
Buy Now | |
Chip One Stop
from US$1.38
|
1
in stock
|
Buy Now | |
Future Electronics
from US$1.11
|
-
|
Buy Now | |
Avnet America
from US$1.07
|
-
|
Buy Now | |
RS Americas
from US$2.18
|
-
|
Buy Now | |
Avnet Asia
from US$1.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
3.3 V, 5.0 V, 12 V, 15 V, and Adjustable Output Versions |
Adjustable Version Output Voltage Range, 1.23 to 37 V +/-4% Maximum Over Line and Load Conditions |
Guaranteed 3.0 A Output Current |
Wide Input Voltage Range |
Requires Only 4 External Components |
52 kHz Fixed Frequency Internal Oscillator |
TTL Shutdown Capability, Low Power Standby Mode |
High Efficiency |
Uses Readily Available Standard Inductors |
Thermal Shutdown and Current Limit Protection |
Moisture Sensitivity Level (MSL) Equals 1 |
Pb-Free Packages are Available |
Applications |
---|
Simple High-Efficiency Step-Down (Buck) Regulator |
On-Card Switching Regulators |
Negative Step-Up Converters |
End Products |
---|
Efficient Pre-Regulator for Linear Regulators |
Positive to Negative Converter (Buck-Boost) |
Power Supply for Battery Chargers |
Description | LM2576, 3.0 A, 15.0 V, 52 kHz |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Down |
Control Mode | Voltage Mode |
VCC Min (V) | 7 |
VCC Max (V) | 40 |
VO Typ (V) | 15 |
IO Typ (A) | 3 |
Efficiency (%) | 85 |
fSW Typ (kHz) | 52 |
Package Type | D2PAK-5 |
ANA 15V 3A PWR SW REG | RS |
Dc/Dc Conv, Buck, 52Khz, To-263-5 | Newark Electronics |
DC/DC CONV, BUCK, 52KHZ, TO-263-5 | element14 |
LM2576 Series 40 V 52 kHz Surface Mount Step-Down Switching Regulator - D2PAK-5 | Future Electronics |
Conv DC-DC Single Inv/Step Down 7V to 40V 6-Pin(5+Tab) D2PAK Rail | Avnet America |
LM2576D2T-15G Switching Regulator 3A, Maximum of 15 V, 5-Pin D2PAK | ON Semiconductor LM2576D2T-15G | RS Americas |
Where can I find additional details, specifications and documents for a LM2576D2T-15G?
Additional datasheets, footprints and schematics for LM2576D2T-15G are listed on our Part Details page. You can also find images and similar parts to LM2576D2T-15G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2576D2T-15G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2576D2T-15G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2576D2T-15G fall under?
The LM2576D2T-15G is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to LM2576D2T-15G when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2576D2T-15G you can contact the distributor directly for product support, shipping queries etc.
Is the LM2576D2T-15G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM2576D2T-15G have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LM2576D2T-15G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2576D2T-15G often in real-time on the comparison pages.
What if I can't find stock of LM2576D2T-15G?
You can fill out our help required form which you can use to request a quote for LM2576D2T-15G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.