LM2575YN More Semiconductors - ICs by Microchip Technology

1A Step-Down SMPS Regulator


The LM2575 series of monolithic integrated circuits provide all the active functions for a step-down (buck) switching regulator. Fixed versions are available with a 3.3V, 5V, 12V, or 15V fixed output. Adjustable versions have an output voltage range from 1.23V to 37V. Both versions are capable of driving a 1A load with excellent line and load regulation.

These regulators are simple to use because they require a minimum number of external components and include internal frequency compensation and a fixed-frequency oscillator.

The LM2575 series offers a high efficiency replacement for popular three-terminal adjustable linear regulators. It substantially reduces the size of the heat sink, and in many cases no heat sink is required.

A standard series of inductors available from several different manufacturers are ideal for use with the LM2575 series. This feature greatly simplifies the design of switch-mode power supplies.

The feedback voltage is guaranteed to ±2% tolerance for adjustable versions, and the output voltage is guaranteed to ±3% for fixed versions, within specified input voltages and output load conditions. The oscillator frequency is guaranteed to ±10%. External shutdown is included, featuring less than 200µA standby current. The output switch includes cycle-by-cycle current limiting and thermal shutdown for full protection under fault conditions.

Where to Buy

Prices starting from US$1.13

Distributor Stock
Logo for Newark
Newark
from US$1.23
No stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$1.13
4,397
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.28
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.57
-
Buy Now

Features

3.3V, 5V, 12V, and adjustable output versions
Voltage over specified line and load conditions:
Fixed version: ±3% max. output voltage
Adjustable version: ±2% max. feedback voltage
Guaranteed 1A output current
Wide input voltage range: 4V to 40V
Wide output voltage range: 1.23V to 37V
Requires only 4 external components
52kHz fixed frequency internal oscillator
Low power standby mode IQ typically < 200µA
80% efficiency (adjustable version typically > 80%)
Uses readily available standard inductors
Thermal shutdown and current limit protection
100% electrical thermal limit burn-in

Specifications

Regulator Type Step Down (Buck)
pricing 0
Supported Output 0
Minimum Input Voltage (V) 0
Maximum Input Voltage (V) 40
Output Current (mA) Max 0
Maximum Frequency (kHz) 0
Vref (V) 0
Duty Cycle Min (%) 0
Duty Cycle Max (%) 0.98
Switching Frequency (kHz) 52
Input Voltage Range Min 4
Input Voltage Range Max 40
Output Current 1000
Temp Range Min -40
Temp Range Max 125
Vout Min (V) 1.23
Quiescent Current (mA) typ 10
Light Load Efficiency Mode No
Switch current (A) typ 0
Automotive Rated No
SHUTDOWN Current (µA) (Typ) 50
# of Outputs 1
Vfb (V) 1.23
Synchronous Rectifier No
Pins | Packaging 16 | PDIP
Temp Range -40C to +85C
Packing Media Tube (25)

Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 1.1127
Shipping Weight (kg) 1.833333
Lead Count 16
Package Type PDIP
Package Width or Size .300in
Soldering Composition Matte Tin

Alternative Descriptions

1A Step-Down Smps Regulator 16 Pdip .300In Tube Rohs Compliant: Yes |Microchip LM2575YN | Newark Electronics
LM2575 Series 1.23 - 37 Adj Vout 1 A 52 KHz Step-Down Buck Regulator - PDIP-16 | Future Electronics
1A STEP-DOWN SMPS REGULATOR | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2575YN?

Additional datasheets, footprints and schematics for LM2575YN are listed on our Part Details page. You can also find images and similar parts to LM2575YN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2575YN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2575YN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2575YN fall under?

The LM2575YN is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to LM2575YN when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2575YN you can contact the distributor directly for product support, shipping queries etc.

Is the LM2575YN RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for LM2575YN have stock available?

Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for LM2575YN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2575YN often in real-time on the comparison pages.

What if I can't find stock of LM2575YN?

You can fill out our help required form which you can use to request a quote for LM2575YN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay