Status: | Active |
---|---|
Series: | LM2575 |
RoHS: | Compliant |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.02
|
46
in stock
|
Buy Now | |
Avnet America
from US$1.09
|
581
in stock
|
Buy Now | |
Newark Electronics
from US$1.15
|
323
in stock
|
Buy Now | |
element14
from US$1.23
|
323
in stock
|
Buy Now | |
Farnell
from US$1.20
|
323
in stock
|
Buy Now | |
Future Electronics
from US$1.11
|
-
|
Buy Now | |
RS Americas
from US$2.01
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
3.3 V, 5.0 V, 12 V, 15 V, and Adjustable Output Versions |
Adjustable Version Output Voltage Range of 1.23 V to 37 V +/-4% Maximum Over Line and Load Conditions |
Guaranteed 1.0 A Output Current |
Wide Input Voltage Range: 4.75 V to 40 V |
Requires Only 4 External Components |
52 kHz Fixed Frequency Internal Oscillator |
TTL Shutdown Capability, Low Power Standby Mode |
High Efficiency |
Uses Readily Available Standard Inductors |
Thermal Shutdown and Current Limit Protection |
Moisture Sensitivity Level (MSL) Equals 1 |
Pb-Free Packages are Available |
Applications |
---|
Simple and High-Efficiency Step-Down (Buck) Regulators |
On-Card Switching Regulators |
Negative Step-Up Converters |
End Products |
---|
Efficient Pre-Regulator for Linear Regulators |
Positive to Negative Converters (Buck-Boost) |
Power Supply for Battery Chargers |
Description | LM2575, 1.23 V to 37 V |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Down |
Control Mode | Voltage Mode |
VCC Min (V) | 7 |
VCC Max (V) | 40 |
VO Typ (V) | 1.23 |
IO Typ (A) | 1 |
Efficiency (%) | 85 |
fSW Typ (kHz) | 52 |
Package Type | TO-220-5 |
Conv DC-DC Single Step Down 4.75V to 40V 5-Pin(5+Tab) TO-220 Rail | Avnet America |
Dc/Dc Conv, Buck, 52Khz, To-220-5 | Newark Electronics |
DC/DC CONV, BUCK, 52KHZ, TO-220-5 | element14 |
Sw. Regulator 1A Adj. Step-Down TO220-5 | RS |
LM2575 Series 40 V 1 A 52 kHz Adjustable Step-Down Switching Regulator -TO-220-5 | Future Electronics |
LM2575TV-ADJG Switching Regulator 1A Adjustable, 1.23 to 37 V, 5-Pin TO-220 | ON Semiconductor LM2575TV-ADJG | RS Americas |
Where can I find additional details, specifications and documents for a LM2575TV-ADJG?
Additional datasheets, footprints and schematics for LM2575TV-ADJG are listed on our Part Details page. You can also find images and similar parts to LM2575TV-ADJG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2575TV-ADJG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2575TV-ADJG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2575TV-ADJG fall under?
The LM2575TV-ADJG is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to LM2575TV-ADJG when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2575TV-ADJG you can contact the distributor directly for product support, shipping queries etc.
Is the LM2575TV-ADJG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM2575TV-ADJG have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for LM2575TV-ADJG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2575TV-ADJG often in real-time on the comparison pages.
What if I can't find stock of LM2575TV-ADJG?
You can fill out our help required form which you can use to request a quote for LM2575TV-ADJG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.