LM2575T-3.3/NOPB Semiconductors - ICs by Texas Instruments

SWITCHING REG 1A 3.3V 2575 TO-220

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.41

Distributor Stock
Logo for Farnell
Farnell
from US$3.79
127
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.41
13,830
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.45
127
in stock
Buy Now
Logo for element14
element14
from US$3.50
127
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$2.17
18
in stock
Buy Now

Specifications

Topology Buck (Step Down)
Input Voltage Min 4V
Input Voltage Max 40V
DC / DC Converter IC Case TO-220
No. of Pins 5Pins
Output Current 1A
Output Voltage Nom. 3.3V
Switching Frequency 52kHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Accuracy % 4%
Base Number 2575
IC Generic Number 2575
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +125°C
Output Current Max 1A
Output Voltage 3.3V
Power Supply IC Type Step-down switching regulator
Supply Voltage Max 40V
Supply Voltage Min 4V
Voltage Regulator Type Switching Step Down (Buck) Inverting

Alternative Descriptions

SIMPLE SWITCHER 1A Step-Down Voltage Regulator | Texas Instruments
Switching Reg 1A 3.3V, 2575, To-220 | Newark Electronics
SWITCHING REG 1A 3.3V, 2575, TO-220 | element14
IC: PMIC | Transfer Multisort Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2575T-3.3/NOPB?

Additional datasheets, footprints and schematics for LM2575T-3.3/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2575T-3.3/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2575T-3.3/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2575T-3.3/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2575T-3.3/NOPB fall under?

The LM2575T-3.3/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM2575T-3.3/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2575T-3.3/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM2575T-3.3/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM2575T-3.3/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for LM2575T-3.3/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2575T-3.3/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM2575T-3.3/NOPB?

You can fill out our help required form which you can use to request a quote for LM2575T-3.3/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay