LM2575HVT-ADJ Semiconductors - ICs by Texas Instruments

IC SWITCHING REG 1A ADJ SMD 2575

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.27

Distributor Stock
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.27
246
in stock
Buy Now
Logo for Kruse
Kruse
-
10,000
in stock
Buy Now

Specifications

Topology Buck (Step Down)
Input Voltage Min 4V
Input Voltage Max 60V
No. of Outputs 1Outputs
DC / DC Converter IC Case TO-220
No. of Pins 5Pins
Output Current 1A
Output Voltage Min 1.23V
Output Voltage Max 57V
Switching Frequency 52kHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (27-Jun-2018)
Accuracy % 4%
Adjustable Output Voltage Min 1.285V
Base Number 2575
Device Marking LM2575HVT-ADJ
Frequency 52kHz
IC Generic Number 2575
Logic Function Number 2575
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +125°C
Output Current Max 1A
Output Voltage 57V
Power Supply IC Type Step-down switching regulator
Primary Input Voltage 60V
Supply Voltage Min 4V
Voltage Regulator Type Adjustable


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2575HVT-ADJ?

Additional datasheets, footprints and schematics for LM2575HVT-ADJ are listed on our Part Details page. You can also find images and similar parts to LM2575HVT-ADJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2575HVT-ADJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2575HVT-ADJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2575HVT-ADJ fall under?

The LM2575HVT-ADJ is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM2575HVT-ADJ when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2575HVT-ADJ you can contact the distributor directly for product support, shipping queries etc.

Is the LM2575HVT-ADJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM2575HVT-ADJ have stock available?

Authorised distributors including Transfer Multisort Elektronik and Kruse have stock available or on a lead time for LM2575HVT-ADJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2575HVT-ADJ often in real-time on the comparison pages.

What if I can't find stock of LM2575HVT-ADJ?

You can fill out our help required form which you can use to request a quote for LM2575HVT-ADJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay