Prices starting from US$0.99
3.3 V, 5.0 V, 12 V, 15 V, and Adjustable Output Versions |
Adjustable Version Output Voltage Range of 1.23 V to 37 V +/-4% Maximum Over Line and Load Conditions |
Guaranteed 1.0 A Output Current |
Wide Input Voltage Range: 4.75 V to 40 V |
Requires Only 4 External Components |
52 kHz Fixed Frequency Internal Oscillator |
TTL Shutdown Capability, Low Power Standby Mode |
High Efficiency |
Uses Readily Available Standard Inductors |
Thermal Shutdown and Current Limit Protection |
Moisture Sensitivity Level (MSL) Equals 1 |
Pb-Free Packages are Available |
Applications |
---|
Simple and High-Efficiency Step-Down (Buck) Regulators |
On-Card Switching Regulators |
Negative Step-Up Converters |
End Products |
---|
Efficient Pre-Regulator for Linear Regulators |
Positive to Negative Converters (Buck-Boost) |
Power Supply for Battery Chargers |
Description | LM2575, Adjustable 1.23 V to 37 V |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Down |
Control Mode | Voltage Mode |
VCC Min (V) | 7 |
VCC Max (V) | 40 |
VO Typ (V) | 1.23 |
IO Typ (A) | 1 |
Efficiency (%) | 85 |
fSW Typ (kHz) | 52 |
Package Type | D2PAK-5 |
SWITCH REG, STEP DOWN, 1.0A, ADJ | element14 |
Dc-Dc Switching Buck (Step Down) Regulator, Adjustable, 4.75V-40Vin, 1.23V-37Vout, 1Aout, To-263-5 Rohs Compliant: Yes |Onsemi LM2575D2T-ADJG | Newark Electronics |
ANA ADJV 1A PWR SW REG | RS |
Conv DC-DC Single Step Down 4.75V to 40V 6-Pin(5+Tab) D2PAK Rail | Avnet Silica |
LM2575 Series 40 V 1 A 52 kHz Adjustable Step-Down Switching Regulator - D2PAK-5 | Future Electronics |
Where can I find additional details, specifications and documents for a LM2575D2T-ADJG?
Additional datasheets, footprints and schematics for LM2575D2T-ADJG are listed on our Part Details page. You can also find images and similar parts to LM2575D2T-ADJG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2575D2T-ADJG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2575D2T-ADJG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2575D2T-ADJG fall under?
The LM2575D2T-ADJG is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to LM2575D2T-ADJG when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2575D2T-ADJG you can contact the distributor directly for product support, shipping queries etc.
Is the LM2575D2T-ADJG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM2575D2T-ADJG have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Avnet Silica have stock available or on a lead time for LM2575D2T-ADJG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2575D2T-ADJG often in real-time on the comparison pages.
What if I can't find stock of LM2575D2T-ADJG?
You can fill out our help required form which you can use to request a quote for LM2575D2T-ADJG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.