Status: | Active |
---|---|
Series: | LM2575 |
RoHS: | Compliant |
The LM2575 series of monolithic integrated circuits provide all the active functions for a step-down (buck) switching regulator. Fixed versions are available with a 3.3V, 5V, 12V, or 15V fixed output. Adjustable versions have an output voltage range from 1.23V to 37V. Both versions are capable of driving a 1A load with excellent line and load regulation.
These regulators are simple to use because they require a minimum number of external components and include internal frequency compensation and a fixed-frequency oscillator.
The LM2575 series offers a high efficiency replacement for popular three-terminal adjustable linear regulators. It substantially reduces the size of the heat sink, and in many cases no heat sink is required.
A standard series of inductors available from several different manufacturers are ideal for use with the LM2575 series. This feature greatly simplifies the design of switch-mode power supplies.
The feedback voltage is guaranteed to ±2% tolerance for adjustable versions, and the output voltage is guaranteed to ±3% for fixed versions, within specified input voltages and output load conditions. The oscillator frequency is guaranteed to ±10%. External shutdown is included, featuring less than 200µA standby current. The output switch includes cycle-by-cycle current limiting and thermal shutdown for full protection under fault conditions.
3.3V, 5V, 12V, and adjustable output versions |
Voltage over specified line and load conditions: |
Fixed version: ±3% max. output voltage |
Adjustable version: ±2% max. feedback voltage |
Guaranteed 1A output current |
Wide input voltage range: 4V to 40V |
Wide output voltage range: 1.23V to 37V |
Requires only 4 external components |
52kHz fixed frequency internal oscillator |
Low power standby mode IQ typically < 200µA |
80% efficiency (adjustable version typically > 80%) |
Uses readily available standard inductors |
Thermal shutdown and current limit protection |
100% electrical thermal limit burn-in |
Regulator Type | Step Down (Buck) |
---|---|
pricing | 0 |
Supported Output | 0 |
Minimum Input Voltage (V) | 0 |
Maximum Input Voltage (V) | 40 |
Output Current (mA) Max | 0 |
Maximum Frequency (kHz) | 0 |
Vref (V) | 0 |
Duty Cycle Min (%) | 0 |
Duty Cycle Max (%) | 0.98 |
Switching Frequency (kHz) | 52 |
Input Voltage Range Min | 4 |
Input Voltage Range Max | 40 |
Output Current | 1000 |
Temp Range Min | -40 |
Temp Range Max | 125 |
Vout Min (V) | 1.23 |
Quiescent Current (mA) typ | 10 |
Light Load Efficiency Mode | No |
Switch current (A) typ | 0 |
Automotive Rated | No |
SHUTDOWN Current (µA) (Typ) | 50 |
# of Outputs | 1 |
Vfb (V) | 1.23 |
Synchronous Rectifier | No |
Pins | Packaging | 5 | DDPAK |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (750) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.4625 |
Shipping Weight (kg) | 2.053333 |
Lead Count | 5 |
Package Type | DDPAK |
Soldering Composition | Matte Tin |
1A Step-Down Smps Regulator 5 Ddpak T/R Rohs Compliant: Yes |Microchip LM2575-12WU-TR | Newark Electronics |
LM2575 Series 40 V 52 kHz 1 A Simple Step-Down Buck Regulator - TO-263-5 | Future Electronics |
1A STEP-DOWN SMPS REGULATOR | Avnet America |
Where can I find additional details, specifications and documents for a LM2575-12WU-TR?
Additional datasheets, footprints and schematics for LM2575-12WU-TR are listed on our Part Details page. You can also find images and similar parts to LM2575-12WU-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2575-12WU-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2575-12WU-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2575-12WU-TR fall under?
The LM2575-12WU-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to LM2575-12WU-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2575-12WU-TR you can contact the distributor directly for product support, shipping queries etc.
Is the LM2575-12WU-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for LM2575-12WU-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Avnet Silica have stock available or on a lead time for LM2575-12WU-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2575-12WU-TR often in real-time on the comparison pages.
What if I can't find stock of LM2575-12WU-TR?
You can fill out our help required form which you can use to request a quote for LM2575-12WU-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.