LM2574N-ADJG DC-DC Power Conversion by ON Semiconductor

Buck Regulator, Switching, Adjustable Output Voltage, 0.5 A


The LM2574 Buck Switching Regulators are monolithic integrated circuits ideally suited for easy and convenient design of a step-down switching regulator (buck converter). All circuits of this series are capable of driving a 0.5 A loadwith excellent line and load regulation. These devices are available in fixed output voltages of 3.3 V, 5.0 V, 12 V, 15 V, and an adjustable output version. The Buck Switching Regulator is designed to minimize the number of external components to simplify the power supply design. Standard series of inductors optimized for use with the LM2574 are offered by several different inductor manufacturers. Since the LM2574 converter is a switch-mode power supply, its efficiency is significantly higher in comparison with popular three-terminal linear regulators, especially with higher input voltages. In many cases, the power dissipated by the LM2574 regulator is so low, that no heatsink is required or its size could be reduced dramatically. The LM2574 features include a guaranteed 4% tolerance on output voltage within specified input voltages and output load conditions, and +/-10%on the oscillator frequency (+/-2% over 0C to 125C). External shutdown is included, featuring 80 uA typical standby current. The output switch includes cycle-by-cycle current limiting, as well as thermal shutdown for full protection under fault conditions.

Where to Buy

Prices starting from US$0.78

Distributor Stock
Logo for RS
RS
from US$1.51
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.10
132
in stock
Buy Now
Logo for element14
element14
from US$0.93
132
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.88
132
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.78
13
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.80
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.61
-
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$1.03
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

3.3 V, 5.0 V, 12 V, 15 V, and Adjustable Output Versions
Adjustable Version Output Voltage Range of 1.23 V to 37 V +/-4%
Guaranteed 0.5 A Output Current
Wide Input Voltage Range: 4.75 V to 40 V
Requires Only 4 External Components
52 kHz Fixed Frequency Internal Oscillator
TTL Shutdown Capability, Low Power Standby Mode
High Efficiency
Uses Readily Available Standard Inductors
Thermal Shutdown and Current Limit Protection
Moisture Sensitivity Level (MSL) Equals 1
Applications
Efficient Pre-Regulator for Linear Regulators
Power Supply for Battery Chargers
Automotive NCV Version Available
End Products
On-Card Switching Regulators
Simple and High-Efficiency Step-Down (Buck) Regulators

Specifications

Description LM2574, Adjustable 1.23 V to 37 V
Compliance Pb-free Halide free
Topology Step-Down
Control Mode Voltage Mode
VCC Min (V) 7
VCC Max (V) 40
VO Typ (V) 1.23
IO Typ (A) 0.5
Efficiency (%) 85
fSW Typ (kHz) 52
Package Type PDIP-8

Alternative Descriptions

Dc-Dc Switching Buck (Step Down) Regulator, Adjustable, 4.75V-40Vin, 1.23V-37Vout, 500Maout, Dip-8 Rohs Compliant: Yes |Onsemi LM2574N-ADJG | Newark Electronics
SWITCH REG, STEP DOWN, 0.5A, ADJ | element14
Conv DC-DC Single Step Down 4.75V to 40V 8-Pin PDIP Rail | Avnet America
Sw. Regulator 0.5A Adj Step-Down PDIP8 | RS
LM2574 Series 40 V 0.5 A 52 kHz Adjustable Step-Down Switching Regulator-PDIP-8 | Future Electronics
Sw. Regulator 0.5A Adj Step-Down PDIP8 | ON Semiconductor LM2574N-ADJG | RS Americas
Buck-Schaltr. Adj 500mA 4,75-40Vi DIP8 | Schukat Electronic


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2574N-ADJG?

Additional datasheets, footprints and schematics for LM2574N-ADJG are listed on our Part Details page. You can also find images and similar parts to LM2574N-ADJG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2574N-ADJG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2574N-ADJG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2574N-ADJG fall under?

The LM2574N-ADJG is listed under Power Management > DC-DC Power Conversion > Converters.

Can I view similar or alternative parts?

You can view similar parts to LM2574N-ADJG when available in the Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2574N-ADJG you can contact the distributor directly for product support, shipping queries etc.

Is the LM2574N-ADJG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for LM2574N-ADJG have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS have stock available or on a lead time for LM2574N-ADJG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2574N-ADJG often in real-time on the comparison pages.

What if I can't find stock of LM2574N-ADJG?

You can fill out our help required form which you can use to request a quote for LM2574N-ADJG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay