Supply Voltage Min | 3V |
---|---|
Supply Voltage Max | 42V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 80% |
Controller IC Case Style | HTSSOP |
No. of Pins | 20Pins |
Switching Frequency | 500kHz |
Topology | Buck-Boost |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Current | 4A |
Primary Input Voltage | 42V |
3-42V Wide Vin, Current Mode Non-Synchronous Buck-Boost Controller | Texas Instruments |
Dc-Dc Conv, Buck/Boost, 500Khz, Htssop | Newark Electronics |
Where can I find additional details, specifications and documents for a LM25118MH/NOPB?
Additional datasheets, footprints and schematics for LM25118MH/NOPB are listed on our Part Details page. You can also find images and similar parts to LM25118MH/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM25118MH/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM25118MH/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM25118MH/NOPB fall under?
The LM25118MH/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM25118MH/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM25118MH/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM25118MH/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM25118MH/NOPB have stock available?
Authorised distributors including Texas Instruments, Farnell Contract, Newark Electronics and element14 have stock available or on a lead time for LM25118MH/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM25118MH/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM25118MH/NOPB?
You can fill out our help required form which you can use to request a quote for LM25118MH/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.