Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 42V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 100% |
Controller IC Case Style | MSOP |
No. of Pins | 8Pins |
Switching Frequency | 1MHz |
Topology | Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Min | 1.25V |
Frequency | 1MHz |
Operating Temperature Range | -40°C to +125°C |
Output Current | 10A |
Output Current Max | 500mA |
Output Voltage | 42V |
Primary Input Voltage | 42V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
4.5-42V Wide Vin, Constant On-Time Non-Synchronous PFET Buck Controller | Texas Instruments |
DC-DC Controller Buck 4.5-42Vin MSOP8 EP | RS |
Pfet Buck Switching Controller Msop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM25085MYE/NOPB?
Additional datasheets, footprints and schematics for LM25085MYE/NOPB are listed on our Part Details page. You can also find images and similar parts to LM25085MYE/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM25085MYE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM25085MYE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM25085MYE/NOPB fall under?
The LM25085MYE/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM25085MYE/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM25085MYE/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM25085MYE/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM25085MYE/NOPB have stock available?
Authorised distributors including Texas Instruments, RS, Farnell and Newark Electronics have stock available or on a lead time for LM25085MYE/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM25085MYE/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM25085MYE/NOPB?
You can fill out our help required form which you can use to request a quote for LM25085MYE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.