Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Input Voltage | 12V |
---|---|
Output Voltage | 9.75V |
Output Current | 100mA |
Supply Voltage Min | 8V |
Supply Voltage Max | 14V |
Controller IC Case Style | TSSOP |
No. of Pins | 16Pins |
Frequency | 200kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 25037 |
Controller Type | PWM |
Input Current | 20mA |
Input Voltage Max | 75V |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 1.2A |
Output Type | Voltage |
Supply Voltage Range | 8V to 14V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LM25037MT?
Additional datasheets, footprints and schematics for LM25037MT are listed on our Part Details page. You can also find images and similar parts to LM25037MT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM25037MT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM25037MT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM25037MT fall under?
The LM25037MT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM25037MT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM25037MT you can contact the distributor directly for product support, shipping queries etc.
Is the LM25037MT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM25037MT have stock available?
There is no stock from authorised distributors for LM25037MT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM25037MT often in real-time on the comparison pages.
What if I can't find stock of LM25037MT?
You can fill out our help required form which you can use to request a quote for LM25037MT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.