LM25010MH Semiconductors - ICs by Texas Instruments

IC V REG 42V BUCK SMD 25010

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Topology Buck (Step Down)
Input Voltage Min 6V
Input Voltage Max 42V
No. of Outputs 1Outputs
DC / DC Converter IC Case HTSSOP
No. of Pins 14Pins
Output Current 1A
Output Voltage Min 2.5V
Output Voltage Max 37V
Switching Frequency 1MHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Adjustable Output Voltage Min 2.5V
Base Number 25010
Frequency 1MHz
IC Generic Number 25010
Logic Function Number 25010
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +125°C
Output Voltage 37V
Primary Input Voltage 42V
Supply Voltage Min 6V
Termination Type Surface Mount Device
Voltage Regulator Type Switching Step Down (Buck)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM25010MH?

Additional datasheets, footprints and schematics for LM25010MH are listed on our Part Details page. You can also find images and similar parts to LM25010MH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM25010MH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM25010MH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM25010MH fall under?

The LM25010MH is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM25010MH when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM25010MH you can contact the distributor directly for product support, shipping queries etc.

Is the LM25010MH RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM25010MH have stock available?

There is no stock from authorised distributors for LM25010MH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM25010MH often in real-time on the comparison pages.

What if I can't find stock of LM25010MH?

You can fill out our help required form which you can use to request a quote for LM25010MH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay