Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LM25010 |
Kit Application Type | Power Management |
Application Sub Type | Step Down DC / DC Regulator |
Kit Contents | Eval Board LM25010 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Constant On-time Operation Programmable Switching Frequency Ultra-Fast Transient Response |
Evaluation Boards for 42V, 1.0A Wide Vin Step-Down Switching Regulator | Texas Instruments |
42V, 1.0A Step-Down Switching Regulator | Newark Electronics |
42V, 1.0A STEP-DOWN SWITCHING REGULATOR | element14 |
Where can I find additional details, specifications and documents for a LM25010EVAL?
Additional datasheets, footprints and schematics for LM25010EVAL are listed on our Part Details page. You can also find images and similar parts to LM25010EVAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM25010EVAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM25010EVAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM25010EVAL fall under?
The LM25010EVAL is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LM25010EVAL when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM25010EVAL you can contact the distributor directly for product support, shipping queries etc.
Is the LM25010EVAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM25010EVAL have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM25010EVAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM25010EVAL often in real-time on the comparison pages.
What if I can't find stock of LM25010EVAL?
You can fill out our help required form which you can use to request a quote for LM25010EVAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.