Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 9V |
Input Voltage Max | 42V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | VSSOP |
No. of Pins | 8Pins |
Output Current | 500mA |
Output Voltage Min | 2.5V |
Output Voltage Max | 37V |
Switching Frequency | 800kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
Adjustable Output Voltage Max | 37V |
Adjustable Output Voltage Min | 2.5V |
Base Number | 25007 |
Frequency | 800kHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 0.5A |
Output Voltage | 30V |
Primary Input Voltage | 42V |
Supply Voltage Min | 9V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Switching |
Where can I find additional details, specifications and documents for a LM25007MM?
Additional datasheets, footprints and schematics for LM25007MM are listed on our Part Details page. You can also find images and similar parts to LM25007MM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM25007MM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM25007MM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM25007MM fall under?
The LM25007MM is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM25007MM when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM25007MM you can contact the distributor directly for product support, shipping queries etc.
Is the LM25007MM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM25007MM have stock available?
There is no stock from authorised distributors for LM25007MM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM25007MM often in real-time on the comparison pages.
What if I can't find stock of LM25007MM?
You can fill out our help required form which you can use to request a quote for LM25007MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.