Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Precision |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 1.3µs |
Supply Voltage Range | ± 1V to ± 18V |
Comparator Case Style | DIP |
No. of Pins | 14Pins |
IC Output Type | CMOS DTL ECL MOS TTL |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | DIP |
Base Number | 239 |
Comparator Features | Quad Low Power |
IC Generic Number | 239 |
Logic Function Number | 239 |
No.Comparators | 4 |
Operating Temperature Range | -40°C to +85°C |
Output Compatibility | CMOS DTL ECL MOS TTL |
Supply Current | 1mA |
Supply Voltage Max | 36V |
Supply Voltage Min | 2V |
Termination Type | Through Hole |
Low Power Low Offset Voltage Quad Comparator | Texas Instruments |
Comparator Quad Ind Spec, Dip, 239 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM239J?
Additional datasheets, footprints and schematics for LM239J are listed on our Part Details page. You can also find images and similar parts to LM239J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM239J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM239J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM239J fall under?
The LM239J is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM239J when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM239J you can contact the distributor directly for product support, shipping queries etc.
Is the LM239J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM239J have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM239J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM239J often in real-time on the comparison pages.
What if I can't find stock of LM239J?
You can fill out our help required form which you can use to request a quote for LM239J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.