LM239DG Amplifiers & Comparators by ON Semiconductor

Comparator, Quad, Single Supply, 36 V


This comparator is designed for use in level detection, low-level sensing and memory applications in consumer automotive and industrial electronic applications.

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Farnell
Farnell
from US$0.11
44,543
in stock
Buy Now
Logo for element14
element14
from US$0.11
-
Buy Now

Features

Single or Split Supply Operation
Low Input Bias Current: 25 nA (Typ)
Low Input Offset Current: +/- 5.0 nA (Typ)
Input Common Mode Voltage Range to Gnd
Low Output Saturation Voltage: 130 mV (Typ) @ 4.0 mA
TTL and CMOS Compatible
ESD Clamps on the Inputs Increase Reliability without Affecting Device Operation

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

COMPARATOR IC COMPARATOR TYPE: LOW POWER | Farnell
Comparator Ic Comparator Type:Low Power | Newark Electronics
COMPARATOR IC COMPARATOR TYPE:LOW POWER | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM239DG?

Additional datasheets, footprints and schematics for LM239DG are listed on our Part Details page. You can also find images and similar parts to LM239DG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM239DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM239DG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM239DG fall under?

The LM239DG is listed under Signal Conditioning & Control > Amplifiers & Comparators > Comparators.

Can I view similar or alternative parts?

You can view similar parts to LM239DG when available in the Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM239DG you can contact the distributor directly for product support, shipping queries etc.

Is the LM239DG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for LM239DG have stock available?

Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for LM239DG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM239DG often in real-time on the comparison pages.

What if I can't find stock of LM239DG?

You can fill out our help required form which you can use to request a quote for LM239DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay