Status: | Active |
---|---|
Series: | LM235 |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
8,036
in stock
|
Buy Now | |
element14
from US$0.23
|
8,036
in stock
|
Buy Now | |
Farnell
from US$0.22
|
8,036
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
5,995
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Directly calibrated in °K |
Operates from 450µA to 5mA |
1°C initial accuracy |
Less than 1Ω dynamic impedance |
Product Specifications |
---|
DS0437 Precision temperature sensors |
Application Notes |
---|
AN5449 Temperature sensors: guidelines for system integration |
Temperature Sensor Ic, Voltage, 0 C To +0.5 C, -40 C, +125 C, To-92, 3 Rohs Compliant: Yes |Stmicroelectronics LM235Z | Newark Electronics |
IC, TEMP SENSOR, ADJ, TO92 | element14 |
IC: temperature sensor | Transfer Multisort Elektronik |
LM235 Series 2.98 V 5 mA Through Hole Precision Temperature Sensor - TO-92 | Future Electronics |
Precision Temperature Sensor 1C TO-92 | RS |
Temp Sensor Analog 3-Pin TO-92 Bulk | Avnet America |
Where can I find additional details, specifications and documents for a LM235Z?
Additional datasheets, footprints and schematics for LM235Z are listed on our Part Details page. You can also find images and similar parts to LM235Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM235Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM235Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM235Z fall under?
The LM235Z is listed under MEMS and Sensors > Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to LM235Z when available in the Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM235Z you can contact the distributor directly for product support, shipping queries etc.
Is the LM235Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM235Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for LM235Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM235Z often in real-time on the comparison pages.
What if I can't find stock of LM235Z?
You can fill out our help required form which you can use to request a quote for LM235Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.