Status: | Active |
---|---|
Series: | LM234 |
RoHS: | Compliant |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.11
|
No stock
|
Buy Now | |
Future Electronics
from US$1.01
|
37,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
8,827
in stock
|
Buy Now | |
Farnell
from US$1.15
|
8,827
in stock
|
Buy Now | |
element14
from US$1.21
|
8,817
in stock
|
Buy Now | |
Distrelec
from US$1.38
|
5,812
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.64
|
4,436
in stock
|
Buy Now | |
Chip One Stop
from US$1.16
|
2,190
in stock
|
Buy Now | |
Micros
from US$0.65
|
1,281
in stock
|
Buy Now | |
Avnet Silica
-
|
32,500
in stock
|
Buy Now | |
Avnet America
from US$1.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Operates from 1V to 40V |
Programmable from 1µA to 10mA |
0.02%/V current regulation |
±3% initial accuracy |
Product Specifications |
---|
DS0436 Three terminal adjustable current sources |
Application Notes |
---|
AN5449 Temperature sensors: guidelines for system integration |
LM234 Series 40 V 10 mA Three Terminal Adjustable Current Sources - SOIC-8 | Future Electronics |
Ic, Adjustable Current Source, Soic-8 | Newark Electronics |
IC, ADJUSTABLE CURRENT SOURCE, SOIC-8 | Farnell |
ST Programmable Current Source 10mA, 10V, SO-8 | Distrelec |
IC: current source | Transfer Multisort Elektronik |
3-Terminal Adjustable Current Source | Micros |
Adjustable Current Source 8-Pin SO N T/R | Avnet Silica |
LM234DT, PWM Current Mode Controllers | RS |
Where can I find additional details, specifications and documents for a LM234DT?
Additional datasheets, footprints and schematics for LM234DT are listed on our Part Details page. You can also find images and similar parts to LM234DT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM234DT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM234DT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM234DT fall under?
The LM234DT is listed under MEMS and Sensors > Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to LM234DT when available in the Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM234DT you can contact the distributor directly for product support, shipping queries etc.
Is the LM234DT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM234DT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Farnell, element14 and Distrelec have stock available or on a lead time for LM234DT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM234DT often in real-time on the comparison pages.
What if I can't find stock of LM234DT?
You can fill out our help required form which you can use to request a quote for LM234DT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.