Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 42V |
DC / DC Converter IC Case | TO-263 |
No. of Pins | 7Pins |
Output Current | 5A |
Output Voltage Nom. | 5V |
Switching Frequency | 500kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1.5% |
Base Number | 22679 |
Frequency | 500kHz |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 5A |
Output Voltage | 5V |
Output Voltage Max | 5.1V |
Primary Input Voltage | 12V |
Supply Voltage Max | 42V |
Supply Voltage Min | 4.5V |
Switch Output Current Isw Max | 8.75A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
Simpleswith, 5.0A 4.5~42Vin, 7To263 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM22679TJE-5.0/NOPB?
Additional datasheets, footprints and schematics for LM22679TJE-5.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LM22679TJE-5.0/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM22679TJE-5.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM22679TJE-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM22679TJE-5.0/NOPB fall under?
The LM22679TJE-5.0/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM22679TJE-5.0/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM22679TJE-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM22679TJE-5.0/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM22679TJE-5.0/NOPB have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LM22679TJE-5.0/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM22679TJE-5.0/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM22679TJE-5.0/NOPB?
You can fill out our help required form which you can use to request a quote for LM22679TJE-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.