Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 42V |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 500mA |
Output Voltage Nom. | 5V |
Switching Frequency | 500kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1.5% |
Base Number | 22674 |
Frequency | 500kHz |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 0.5A |
Output Voltage | 5V |
Output Voltage Max | 5.1V |
Primary Input Voltage | 12V |
Supply Voltage Max | 42V |
Supply Voltage Min | 4.5V |
Switch Output Current Isw Max | 0.9A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
DC-DC Converter Step-Dn 4.5-42V PSOP8 EP | RS |
Ic, Sw Reg | Newark Electronics |
Where can I find additional details, specifications and documents for a LM22674MRE-5.0/NOPB?
Additional datasheets, footprints and schematics for LM22674MRE-5.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LM22674MRE-5.0/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM22674MRE-5.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM22674MRE-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM22674MRE-5.0/NOPB fall under?
The LM22674MRE-5.0/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM22674MRE-5.0/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM22674MRE-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM22674MRE-5.0/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM22674MRE-5.0/NOPB have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM22674MRE-5.0/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM22674MRE-5.0/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM22674MRE-5.0/NOPB?
You can fill out our help required form which you can use to request a quote for LM22674MRE-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.