LM22673MRE-5.0 Semiconductors - ICs by Texas Instruments

SIMPLESWITCH 3.0A 4.5~42VIN 8PSOP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Topology Buck (Step Down)
Input Voltage Min 4.5V
Input Voltage Max 42V
DC / DC Converter IC Case SOP
No. of Pins 8Pins
Output Current 3A
Output Voltage Nom. 5V
Switching Frequency 500kHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Accuracy % 1.5%
Base Number 22673
Frequency 500kHz
No. of Outputs 1Outputs
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +125°C
Output Current Max 3A
Output Voltage 5V
Output Voltage Max 5.1V
Primary Input Voltage 12V
Supply Voltage Max 42V
Supply Voltage Min 4.5V
Switch Output Current Isw Max 5.5A
Termination Type Surface Mount Device
Voltage Regulator Type Step Down (Buck)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM22673MRE-5.0?

Additional datasheets, footprints and schematics for LM22673MRE-5.0 are listed on our Part Details page. You can also find images and similar parts to LM22673MRE-5.0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM22673MRE-5.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM22673MRE-5.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM22673MRE-5.0 fall under?

The LM22673MRE-5.0 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM22673MRE-5.0 when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM22673MRE-5.0 you can contact the distributor directly for product support, shipping queries etc.

Is the LM22673MRE-5.0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM22673MRE-5.0 have stock available?

There is no stock from authorised distributors for LM22673MRE-5.0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM22673MRE-5.0 often in real-time on the comparison pages.

What if I can't find stock of LM22673MRE-5.0?

You can fill out our help required form which you can use to request a quote for LM22673MRE-5.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay