LM22671MR-5.0/NOPB Semiconductors - ICs by Texas Instruments

DC/DC CONV BUCK 500KHZ HSOP-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM22671 switching regulator provides all of the functions necessary to implement an efficient high voltage step-down (buck) regulator using a minimum of external components. This easy to use regulator incorporates a 42 V N-channel MOSFET switch capable of providing up to 500 mA of load current. Excellent line and load regulation along with high efficiency (> 90%) are featured. Voltage mode control offers short minimum on-time, allowing the widest ratio between input and output voltages. Internal loop compensation means that the user is free from the tedious task of calculating the loop compensation components. Fixed 5 V output and adjustable output voltage options are available. The default switching frequency is set at 500 kHz allowing for small external components and good transient response. In addition, the frequency can be adjusted over a range of 200 kHz to 1 MHz with a single external resistor. The internal oscillator can be synchronized to a system clock or to the oscillator of another regulator. A precision enable input allows simplification of regulator control and system power sequencing. In shutdown mode the regulator draws only 25 µA (typ). An adjustable soft-start feature is provided through the selection of a single external capacitor. The LM22671 device also has built-in thermal shutdown and current limiting to protect against accidental overloads. The LM22671 device is a member of Texas Instruments' SIMPLE SWITCHER® family. The SIMPLE SWITCHER concept provides for an easy to use complete design using a minimum number of external components and the TI WEBENCH design tool. TI's WEBENCH tool includes features such as external component calculation, electrical simulation, thermal simulation, and Build-It boards for easy design-in.

Where to Buy

Prices starting from US$1.51

Distributor Stock
Logo for Farnell
Farnell
from US$3.90
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.51
77,242
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.74
-
Buy Now
Logo for element14
element14
from US$3.94
-
Buy Now

Specifications

Topology Buck (Step Down)
Input Voltage Min 4.5V
Input Voltage Max 42V
DC / DC Converter IC Case HSOP
No. of Pins 8Pins
Output Current 500mA
Output Voltage Nom. 5V
Switching Frequency 500kHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

SIMPLE SWITCHER® 4.5V to 42V, 500mA Step-Down Voltage Regulator with Adjustable Frequency | Texas Instruments
Dc/Dc Conv, Buck, 500Khz, Hsop-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM22671MR-5.0/NOPB?

Additional datasheets, footprints and schematics for LM22671MR-5.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LM22671MR-5.0/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM22671MR-5.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM22671MR-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM22671MR-5.0/NOPB fall under?

The LM22671MR-5.0/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM22671MR-5.0/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM22671MR-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM22671MR-5.0/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM22671MR-5.0/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM22671MR-5.0/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM22671MR-5.0/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM22671MR-5.0/NOPB?

You can fill out our help required form which you can use to request a quote for LM22671MR-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay