LM224NE4 Amplifiers & Comparators by Texas Instruments

OP AMP QUAD IND SPEC DIP14 224

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

These devices consist of four independent high-gain frequency-compensated operational amplifiers that are designed specifically to operate from a single supply or split supply over a wide range of voltages.

Where to Buy

Prices starting from US$0.37

Distributor Stock
Logo for Farnell
Farnell
from US$0.37
No stock
Buy Now
Logo for element14
element14
from US$0.39
-
Buy Now

Specifications

No. of Amplifiers 4 Amplifier, 4Amplifiers
Bandwidth 1.2MHz
Slew Rate 0.5V/µs
Supply Voltage Range ± 1.5V to ± 16V
Amplifier Case Style DIP
No. of Pins 14Pins
Operating Temperature Min -25°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 1.5V to ± 16V
Base Number 224
Gain Bandwidth 1.2MHz
IC Generic Number 224
Input Offset Voltage Max 3mV
Logic Function Number 224
Op Amp Type High Gain
Operating Temperature Range -25°C to +85°C
Operational Amplifier Features Quad high-gain frequency-compensated
Supply Voltage + Nom 15V
Supply Voltage Max 32V
Supply Voltage Min 3V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM224NE4?

Additional datasheets, footprints and schematics for LM224NE4 are listed on our Part Details page. You can also find images and similar parts to LM224NE4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM224NE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM224NE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM224NE4 fall under?

The LM224NE4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LM224NE4 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM224NE4 you can contact the distributor directly for product support, shipping queries etc.

Is the LM224NE4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM224NE4 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for LM224NE4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM224NE4 often in real-time on the comparison pages.

What if I can't find stock of LM224NE4?

You can fill out our help required form which you can use to request a quote for LM224NE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay