Status: | Active |
---|---|
Series: | LM224 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
8,360
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
1,282,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
55,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
55,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
10,326
in stock
|
Buy Now | |
element14
from US$0.25
|
8,215
in stock
|
Buy Now | |
Farnell
from US$0.24
|
8,215
in stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
4,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
2,500
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
2,305
in stock
|
Buy Now | |
Micros
from US$0.14
|
2,289
in stock
|
Buy Now | |
Avnet Silica
-
|
1,457,500
in stock
|
Buy Now |
Wide gain bandwidth: 1.3 MHz |
Input common mode voltage range includes ground |
Large voltage gain: 100 dB |
Very low supply current/amplifier: 375 µA |
Low input bias current: 20 nA |
Low input voltage: 3 mV max. |
Low input offset current: 2 nA |
Wide power supply range: Single supply: 3 V to 30 V Dual supplies: ±1.5 V to ±15 V |
Single supply: 3 V to 30 V |
Dual supplies: ±1.5 V to ±15 V |
Product Specifications |
---|
DS0985 Low-power quad operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
LM224 Series 30V 1.3MHz High Gain Low Power Quad Operational Amplifier - SOIC-14 | Future Electronics |
Conditioning & Interfaces Rohs Compliant: Yes |Stmicroelectronics LM224DT. | Newark Electronics |
OP Amp Quad GP ±15V/30V 14-Pin SO T/R | Avnet America |
IC: operational amplifier | Transfer Multisort Elektronik |
OP Amp Quad GP +/-15/30V SOIC14 | RS |
OP-AMP, QUAD, 1.3MHZ, 0.4V/US, SOIC-14 | element14 |
4xOp-Amp 3-32V LP SO14 | Schukat Electronic |
ST Operational Amplifier 30V 1.3MHz SO-14 5mV | Distrelec |
Quad Op-Amp, GBW 1.2MHz, SR 0.5V/us, Voff 3mV, +/-1.5÷+/-16V, -25÷85°C | Micros |
OP Amp Quad GP �15V/30V 14-Pin SO T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a LM224DT?
Additional datasheets, footprints and schematics for LM224DT are listed on our Part Details page. You can also find images and similar parts to LM224DT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM224DT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM224DT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM224DT fall under?
The LM224DT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM224DT when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM224DT you can contact the distributor directly for product support, shipping queries etc.
Is the LM224DT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM224DT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Transfer Multisort Elektronik and RS have stock available or on a lead time for LM224DT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM224DT often in real-time on the comparison pages.
What if I can't find stock of LM224DT?
You can fill out our help required form which you can use to request a quote for LM224DT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.