Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 1.2MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | 3V to 32V ± 1.5V to ± 16V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | High Gain |
Quad, 30-V, 1.2-MHz, 3-mV offset voltage operational amplifier with -25°C to 85°C operation | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a LM224ADR?
Additional datasheets, footprints and schematics for LM224ADR are listed on our Part Details page. You can also find images and similar parts to LM224ADR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM224ADR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM224ADR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM224ADR fall under?
The LM224ADR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM224ADR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM224ADR you can contact the distributor directly for product support, shipping queries etc.
Is the LM224ADR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM224ADR have stock available?
Authorised distributors including Texas Instruments and Transfer Multisort Elektronik have stock available or on a lead time for LM224ADR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM224ADR often in real-time on the comparison pages.
What if I can't find stock of LM224ADR?
You can fill out our help required form which you can use to request a quote for LM224ADR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.