Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.95V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | HTSSOP |
No. of Pins | 20Pins |
Output Current | 15A |
Output Voltage Min | 600mV |
Output Voltage Max | 5.5V |
Switching Frequency | 525kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 21215 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 5.5V |
Primary Input Voltage | 5.5V |
Where can I find additional details, specifications and documents for a LM21215MH?
Additional datasheets, footprints and schematics for LM21215MH are listed on our Part Details page. You can also find images and similar parts to LM21215MH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM21215MH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM21215MH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM21215MH fall under?
The LM21215MH is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM21215MH when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM21215MH you can contact the distributor directly for product support, shipping queries etc.
Is the LM21215MH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM21215MH have stock available?
There is no stock from authorised distributors for LM21215MH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM21215MH often in real-time on the comparison pages.
What if I can't find stock of LM21215MH?
You can fill out our help required form which you can use to request a quote for LM21215MH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.