Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Differential |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 115ns |
Supply Voltage Range | 3.5V to 30V |
Comparator Case Style | TSSOP |
No. of Pins | 8Pins |
IC Output Type | Open Collector |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Differential Comparator With Strobes | Texas Instruments |
IC: comparator | Transfer Multisort Elektronik |
Comparator, Single, 115Ns, Tssop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM211PWR?
Additional datasheets, footprints and schematics for LM211PWR are listed on our Part Details page. You can also find images and similar parts to LM211PWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM211PWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM211PWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM211PWR fall under?
The LM211PWR is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM211PWR when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM211PWR you can contact the distributor directly for product support, shipping queries etc.
Is the LM211PWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM211PWR have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM211PWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM211PWR often in real-time on the comparison pages.
What if I can't find stock of LM211PWR?
You can fill out our help required form which you can use to request a quote for LM211PWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.