Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Comparator Type | High Speed |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 115ns |
Supply Voltage Range | 3.5V to 30V |
Comparator Case Style | DIP |
No. of Pins | 8Pins |
IC Output Type | Open Collector |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | DIP |
No.Comparators | 1 |
Output Compatibility | MOS TTL |
Supply Current | 5.1mA |
Differential Comparator With Strobes | Texas Instruments |
IC: comparator | Transfer Multisort Elektronik |
Comparator Single15V/30V | RS |
Comparator, Differential, Single, Dip-8 | Newark Electronics |
COMPARATOR, DIFFERENTIAL, SINGLE, DIP-8 | element14 |
Where can I find additional details, specifications and documents for a LM211P?
Additional datasheets, footprints and schematics for LM211P are listed on our Part Details page. You can also find images and similar parts to LM211P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM211P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM211P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM211P fall under?
The LM211P is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM211P when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM211P you can contact the distributor directly for product support, shipping queries etc.
Is the LM211P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM211P have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for LM211P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM211P often in real-time on the comparison pages.
What if I can't find stock of LM211P?
You can fill out our help required form which you can use to request a quote for LM211P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.