Status: | Active |
---|---|
Series: | LM211 |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
No stock
|
Buy Now | |
Future Electronics
from US$0.07
|
320,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
11,181
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
4,984
in stock
|
Buy Now | |
element14
from US$0.20
|
4,740
in stock
|
Buy Now | |
Farnell
from US$0.13
|
4,740
in stock
|
Buy Now | |
Micros
from US$0.14
|
1,945
in stock
|
Buy Now | |
Avnet Silica
-
|
160,000
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Output current: 50mA |
Maximum input current: 150nA |
Differential input voltage range: ±30V |
Maximum offset current: 20nA |
Supply voltage: +5V to ±15V |
Power consumption:135mW at ±15V |
Product Specifications |
---|
DS1010 Voltage comparators |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
LM211D Series Single 15 V 100 nA Low Input Current Voltage Comparator - SOIC-8 | Future Electronics |
IC: comparator | Transfer Multisort Elektronik |
Comparator, +/-30Vin, 0.05A, 8Soic | Newark Electronics |
COMPARATOR, SINGLE, 200NS, SOIC-8 | element14 |
Single Voltage Comparator | Micros |
Comparator Single �15V/30V 8-Pin SO N T/R | Avnet Silica |
Voltage Comparator w/Strobe 105C SOIC8 | RS |
Comparator Single ±15V/30V 8-Pin SO N T/R | Avnet America |
Comparator Single ?15V/30V 8-Pin SO N T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a LM211DT?
Additional datasheets, footprints and schematics for LM211DT are listed on our Part Details page. You can also find images and similar parts to LM211DT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM211DT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM211DT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM211DT fall under?
The LM211DT is listed under Amplifiers and Comparators > Comparators > Standard Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM211DT when available in the Standard Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM211DT you can contact the distributor directly for product support, shipping queries etc.
Is the LM211DT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM211DT have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM211DT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM211DT often in real-time on the comparison pages.
What if I can't find stock of LM211DT?
You can fill out our help required form which you can use to request a quote for LM211DT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.