Status: | Active |
---|---|
Series: | LM211 |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
1,760
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
7,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
3,185
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
element14
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
Farnell
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Description | LM211 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
VCC Min (V) | 5 |
VCC Max (V) | 36 |
IO Typ (mA) | 8 |
ICC Typ (mA) | 2.4 |
tres Typ (ns) | 200 |
VIO Max (mV) | 3 |
TA Min (°C) | -25 |
TA Max (°C) | 85 |
Package Type | SOIC-8 |
LM Series 36 V 150 nA Surface Mount Single Comparator - SOIC-8 | Future Electronics |
Comparator Single 30V SOIC8 | RS |
Ic,volt Comparator,single,bipolar,sop,8Pin,plastic Rohs Compliant: Yes |Onsemi LM211DR2G | Newark Electronics |
Comparator Single ±15V/30V 8-Pin SOIC N T/R | Avnet America |
LM211DR2G Comparator, DTL, MOS, RTL, TTL O/P, 200ns 5 - 30 V 8-Pin SOIC | ON Semiconductor LM211DR2G | RS Americas |
COMPARATOR, SINGLE, 200NS, SOIC-8 | element14 |
Comparator Single �15V/30V 8-Pin SOIC N T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a LM211DR2G?
Additional datasheets, footprints and schematics for LM211DR2G are listed on our Part Details page. You can also find images and similar parts to LM211DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM211DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM211DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM211DR2G fall under?
The LM211DR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM211DR2G when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM211DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the LM211DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM211DR2G have stock available?
Authorised distributors including Future Electronics, Chip One Stop, RS, Newark Electronics and Avnet America have stock available or on a lead time for LM211DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM211DR2G often in real-time on the comparison pages.
What if I can't find stock of LM211DR2G?
You can fill out our help required form which you can use to request a quote for LM211DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.