LM20CIM7/NOPB

Electronic & Electrical Components

> Sensors & Transducers

> Sensors

Organise Price Comparison Results by
distributor space
Distributor Statistics for LM20CIM7/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LM20CIM7/NOPB
Details for Texas Instruments

LM20CIM7/NOPB

±1.5°C Analog Output Temperature Sensor
Buy Directly from Texas Instruments (25424 in Stock)
$0.3200 per unit
Series Information for LM20CIM7/NOPB - Texas Instruments

Features

  • feature
    Accuracy at 130u00b0C and u221255u00b0C u00b12.5 to u00b15u00b0C (Maximum)
  • feature
    Accuracy at 30u00b0C u00b11.5 to u00b14u00b0C (Maximum)
  • feature
    Available in SC70 and DSBGA Package
  • feature
    Current Drain 10 u03bcA (Maximum)
  • feature
    Load Regulation
  • feature
    Nonlinearity u00b10.4% (Typical)
  • feature
    Output Impedance 160 u03a9 (Maximum)
  • feature
    Power Supply Voltage Range 2.4 V to 5.5 V
  • feature
    Predictable Curvature Error
  • feature
    Rated for u221255u00b0C to 130u00b0C Range
  • feature
    Suitable for Remote Applications

Description

TEMPERATURE SENSOR 4C SC-70-5
The LM20 is a precision analog output CMOS integrated-circuit temperature sensor that operates over −55°C to 130°C. The power supply operating range is 2.4 V to 5.5 V. The transfer function of LM20 is predominately linear, yet has a slight predictable parabolic curvature. The accuracy of the LM20 when specified to a parabolic transfer function is ±1.5°C at an ambient temperature of 30°C. The temperature error increases linearly and reaches a maximum of ±2.5°C at the temperature range extremes. The temperature range is affected by the power supply voltage. At a power supply voltage of 2.7 V to 5.5 V, the temperature range extremes are 130°C and −55°C. Decreasing the power supply voltage to 2.4 V changes the negative extreme to −30°C, while the positive extreme remains at 130°C. The LM20 quiescent current is less than 10 μA. Therefore, self-heating is less than 0.02°C in still air. Shutdown capability for the LM20 is intrinsic because its inherent low power consumption allows it to be powered directly from the output of many logic gates or does not necessitate shutdown.

Specifications

IC Output Type:
Analogue
Sensing Accuracy Range:
± 4°C
Sensing Temperature Min:
-55°C
Sensing Temperature Max:
130°C
Sensor Case Style:
SC-70
No. of Pins:
5Pins
Supply Voltage Min:
2.4V
Accuracy %:
5°C

Alternate Descriptions

Avnet America

Temp Sensor Analog 5-Pin SC-70 T/R

Avnet America product

Avnet Europe

Temp Sensor Analog 5-Pin SC-70 T/R

Avnet Europe product

Texas Instruments

±1.5°C Analog Output Temperature Sensor

Texas Instruments product