LM20323MH Semiconductors - ICs by Texas Instruments

BUCK REG 3A 4V/36V POWERWISE 20TSSOP

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

No distributors results available

View Full Pricing & Stock Comparison

Specifications

Topology Synchronous Buck (Step Down)
Input Voltage Min 4.5V
Input Voltage Max 36V
No. of Outputs 1Outputs
DC / DC Converter IC Case TSSOP
No. of Pins 20Pins
Output Current 3A
Output Voltage Min 800mV
Output Voltage Max 32V
Switching Frequency 500kHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Adjustable Output Voltage Min 0.8V
Base Number 20323
Frequency 500kHz
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +125°C
Output Voltage 32V
Primary Input Voltage 36V
Supply Voltage Min 4.5V
Termination Type Surface Mount Device
Voltage Regulator Type Synchronous Buck


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM20323MH?

Additional datasheets, footprints and schematics for LM20323MH are listed on our Part Details page. You can also find images and similar parts to LM20323MH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM20323MH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM20323MH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM20323MH fall under?

The LM20323MH is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM20323MH when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM20323MH you can contact the distributor directly for product support, shipping queries etc.

Is the LM20323MH RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM20323MH have stock available?

There is no stock from authorised distributors for LM20323MH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM20323MH often in real-time on the comparison pages.

What if I can't find stock of LM20323MH?

You can fill out our help required form which you can use to request a quote for LM20323MH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay