Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 36V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | HTSSOP |
No. of Pins | 20Pins |
Output Current | 2A |
Output Voltage Min | 800mV |
Output Voltage Max | 32V |
Switching Frequency | 1MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
4.5-36V, 2A Current Mode Synchronous Buck Regulator with Adjustable Frequency | Texas Instruments |
Dc/Dc Conv, Sync Buck, 1Mhz, Htssop | Newark Electronics |
Where can I find additional details, specifications and documents for a LM20242MHX/NOPB?
Additional datasheets, footprints and schematics for LM20242MHX/NOPB are listed on our Part Details page. You can also find images and similar parts to LM20242MHX/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM20242MHX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM20242MHX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM20242MHX/NOPB fall under?
The LM20242MHX/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM20242MHX/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM20242MHX/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM20242MHX/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM20242MHX/NOPB have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM20242MHX/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM20242MHX/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM20242MHX/NOPB?
You can fill out our help required form which you can use to request a quote for LM20242MHX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.