IC Output Type | Voltage |
---|---|
Sensing Accuracy Range | ± 2.5°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | +130°C |
Sensor Case Style | TO-92 |
No. of Pins | 3Pins |
Supply Voltage Min | 2.4V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 19 |
Device Marking | LM19CIZ |
Logic Function Number | 19 |
Operating Temperature Max | 130°C |
Operating Temperature Range | -55°C to +130°C |
Output Current | 10mA |
Output Voltage | 1.864V |
Output Voltage per °C | -11.77mV/°C |
Sensor / Transducer Type | Temperature |
Supply Current | 4.5µA |
Supply Voltage Range | 2.4V to 5.5V |
Temperature Sensing Range | -55°C to +130°C |
Termination Type | Through Hole |
Analog Output Temperature Sensor in TO-92 | Texas Instruments |
Ic, Temp Sensor, 5.5V | Newark Electronics |
IC, TEMP SENSOR, 5.5V | element14 |
Temperature sensor,LM19CIZ TO92 | RS |
Where can I find additional details, specifications and documents for a LM19CIZ/NOPB?
Additional datasheets, footprints and schematics for LM19CIZ/NOPB are listed on our Part Details page. You can also find images and similar parts to LM19CIZ/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM19CIZ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM19CIZ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM19CIZ/NOPB fall under?
The LM19CIZ/NOPB is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LM19CIZ/NOPB when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM19CIZ/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM19CIZ/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM19CIZ/NOPB have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM19CIZ/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM19CIZ/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM19CIZ/NOPB?
You can fill out our help required form which you can use to request a quote for LM19CIZ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.