LM193AH/NOPB

Semiconductors - ICs

> Amplifiers & Comparators

> Comparators

Organise Price Comparison Results by
distributor space
Distributor Statistics for LM193AH/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LM193AH/NOPB
Details for Texas Instruments

LM193AH/NOPB

Low Power Low Offset Voltage Dual Comparator
Buy Directly from Texas Instruments (500 in Stock)
$5.1000 per unit
Series Information for LM193AH/NOPB - Texas Instruments

Features

  • feature
    Advantages
  • feature
    Available in the 8-Bump (12 mil) DSBGA Package
  • feature
    Differential Input Voltage Range Equal to the Power Supply Voltage
  • feature
    Input Common-Mode Voltage Range Includes Ground
  • feature
    Low Input Biasing Current: 25 nA
  • feature
    Low Input Offset Current: u00b15 nA
  • feature
    Low Output Saturation Voltage: 250 mV at 4 mA
  • feature
    Maximum Offset voltage: u00b13 mV
  • feature
    Output Voltage Compatible with TTL, DTL, ECL, MOS and CMOS logic systems
  • feature
    See AN-1112 (SNVA009) for DSBGA Considerations
  • feature
    Very Low Supply Current Drain (0.4 mA) u2014 Independent of Supply Voltage
  • feature
    Wide Supply u2013 Voltage Range: 2.0 V to 36 V u2013 Single or Dual Supplies: u00b11.0 V to u00b118 V

Description

COMPARATOR DUAL 300NS TO-99-8
The LM193-N series consists of two independent precision voltage comparators with an offset voltage specification as low as 2.0 mV max for two comparators which were designed specifically to operate from a single power supply over a wide range of voltages. Operation from split power supplies is also possible and the low power supply current drain is independent of the magnitude of the power supply voltage. These comparators also have a unique characteristic in that the input common-mode voltage range includes ground, even though operated from a single power supply voltage. Application areas include limit comparators, simple analog to digital converters; pulse, squarewave and time delay generators; wide range VCO; MOS clock timers; multivibrators and high voltage digital logic gates. The LM193-N series was designed to directly interface with TTL and CMOS. When operated from both plus and minus power supplies, the LM19-N series will directly interface with MOS logic where their low power drain is a distinct advantage over standard comparators. The LM393 and LM2903 parts are available in TI’s innovative thin DSBGA package with 8 (12 mil) large bumps.

Specifications

Comparator Type:
Precision Voltage
No. of Comparators:
2
Response Time:
300ns
Supply Voltage Range:
2V to 36V
Comparator Case Style:
TO-99
No. of Pins:
8Pins
IC Output Type:
Open Collector
Operating Temperature Min:
-55°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Output Compatibility:
CMOS DTL ECL MOS TTL
Supply Current:
1mA

Alternate Descriptions

Avnet America

Comparator Dual ±18V/36V 8-Pin TO-99 Box

Avnet America product

Avnet Europe

Comparator Dual ±18V/36V 8-Pin TO-99 Box

Avnet Europe product

Texas Instruments

Low Power Low Offset Voltage Dual Comparator

Texas Instruments product