Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | 6V to 44V |
Amplifier Case Style | TO-99 |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 6V to 44V |
Amplifier Type | Compensated |
Base Number | 1558 |
Gain Bandwidth | 1MHz |
IC Generic Number | 1558 |
Input Offset Voltage Max | 5mV |
Logic Function Number | 1558 |
Op Amp Type | General Purpose |
Operating Temperature Range | -55°C to +125°C |
Operational Amplifier Features | Internally Compensated |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 36V |
Supply Voltage Min | 6V |
Dual, 44-V, 1-MHz operational amplifier with -55°C to 125°C operation | Texas Instruments |
Op Amp, Dual Compensated, 1558, To-5-8 | Newark Electronics |
OP AMP, DUAL COMPENSATED, 1558, TO-5-8 | element14 |
Where can I find additional details, specifications and documents for a LM1558H/NOPB?
Additional datasheets, footprints and schematics for LM1558H/NOPB are listed on our Part Details page. You can also find images and similar parts to LM1558H/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM1558H/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM1558H/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM1558H/NOPB fall under?
The LM1558H/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM1558H/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM1558H/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM1558H/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM1558H/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM1558H/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM1558H/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM1558H/NOPB?
You can fill out our help required form which you can use to request a quote for LM1558H/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.