Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.94
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$7.94
|
-
|
Buy Now |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | 8V to 36V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 8V to 36V |
Gain Bandwidth | 1MHz |
Input Offset Voltage Max | 5mV |
Op Amp Type | High Gain |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage + Nom | 18V |
Supply Voltage Max | 18V |
Supply Voltage Min | 4V |
Military-grade, quad, 36-V, 1-MHz operational amplifier with QML certification | Texas Instruments |
Where can I find additional details, specifications and documents for a LM148JB?
Additional datasheets, footprints and schematics for LM148JB are listed on our Part Details page. You can also find images and similar parts to LM148JB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM148JB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM148JB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM148JB fall under?
The LM148JB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM148JB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM148JB you can contact the distributor directly for product support, shipping queries etc.
Is the LM148JB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM148JB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM148JB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM148JB often in real-time on the comparison pages.
What if I can't find stock of LM148JB?
You can fill out our help required form which you can use to request a quote for LM148JB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.