LM148J/PB Amplifiers & Comparators by Texas Instruments

OP AMP 1MHZ 0.5V/uS DIP-14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.53

Distributor Stock
Logo for Farnell
Farnell
from US$16.36
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$7.53
42,911
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$15.18
-
Buy Now
Logo for element14
element14
from US$15.38
-
Buy Now

Specifications

No. of Amplifiers 4 Amplifier
Bandwidth 1MHz
Slew Rate 0.5V/µs
Supply Voltage Range 10V to 44V
Amplifier Case Style DIP
No. of Pins 14Pins
Operating Temperature Min -55°C
Product Range -

Alternative Descriptions

Quad, 44-V, 1-MHz operational amplifier | Texas Instruments
Op Amp, 1Mhz, 0.5V/Us, Dip-14 | Newark Electronics
OP AMP, 1MHZ, 0.5V/US, DIP-14 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM148J/PB?

Additional datasheets, footprints and schematics for LM148J/PB are listed on our Part Details page. You can also find images and similar parts to LM148J/PB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM148J/PB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM148J/PB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM148J/PB fall under?

The LM148J/PB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LM148J/PB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM148J/PB you can contact the distributor directly for product support, shipping queries etc.

Is the LM148J/PB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM148J/PB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM148J/PB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM148J/PB often in real-time on the comparison pages.

What if I can't find stock of LM148J/PB?

You can fill out our help required form which you can use to request a quote for LM148J/PB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay