LM13700N/NOPB Semiconductors - ICs by Texas Instruments

IC OP-AMP DUAL 16DIP

Status: Unknown
Series: LM13700 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM13700 series consists of two currentcontrolled transconductance amplifiers, each with differential inputs and a push-pull output. The two amplifiers share common supplies but otherwise operate independently. Linearizing diodes are provided at the inputs to reduce distortion and allow higher input levels. The result is a 10-dB signal-tonoise improvement referenced to 0.5 percent THD. High impedance buffers are provided which are especially designed to complement the dynamic range of the amplifiers. The output buffers of the LM13700 differ from those of the LM13600 in that their input bias currents (and thus their output DC levels) are independent of IABC. This may result in performance superior to that of the LM13600 in audio applications.

Where to Buy

Prices starting from US$1.49

Distributor Stock
Logo for RS
RS
from US$1.49
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.47
-
Buy Now
Logo for element14
element14
from US$2.43
-
Buy Now
Logo for Farnell
Farnell
from US$2.40
-
Buy Now

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Supply Voltage 18V
Gain Bandwidth 2MHz
Input Voltage Min -5V
Input Voltage Max 5V
Amplifier Case Style DIP
No. of Pins 16Pins
Output Current Min 350µA
Output Current - Max 650µA
Slew Rate 50V/µs
Input Resistance 26kohm
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range LM13700 Series
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Op Amp Type Low Noise
Operating Temperature Range 0°C to +70°C
Output Current Range 350µA to 650µA
Supply Voltage Max 36V
Supply Voltage Min 10V
Termination Type Through Hole

Alternative Descriptions

Dual transconductance op amp,LM13700N | RS
Ic, Op-Amp, Dual, 16Dip | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM13700N/NOPB?

Additional datasheets, footprints and schematics for LM13700N/NOPB are listed on our Part Details page. You can also find images and similar parts to LM13700N/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM13700N/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM13700N/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM13700N/NOPB fall under?

The LM13700N/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.

Can I view similar or alternative parts?

You can view similar parts to LM13700N/NOPB when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM13700N/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM13700N/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM13700N/NOPB have stock available?

Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM13700N/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM13700N/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM13700N/NOPB?

You can fill out our help required form which you can use to request a quote for LM13700N/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay