Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.93
|
No stock
|
Buy Now | |
Texas Instruments
from US$0.39
|
32,939
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
2,068
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.70
|
1,199
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
-
|
Buy Now | |
element14
from US$1.25
|
-
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 2MHz |
Slew Rate | 50V/µs |
Supply Voltage Range | 10V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | - |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | General Purpose |
Dual Transconductance Amplifier with Linearizing Diodes and Buffers | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
No. Of Amplifiers:2 Amplifier | Newark Electronics |
Where can I find additional details, specifications and documents for a LM13700MX/NOPB?
Additional datasheets, footprints and schematics for LM13700MX/NOPB are listed on our Part Details page. You can also find images and similar parts to LM13700MX/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM13700MX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM13700MX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM13700MX/NOPB fall under?
The LM13700MX/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Transconductance Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LM13700MX/NOPB when available in the Transconductance Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM13700MX/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM13700MX/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM13700MX/NOPB have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for LM13700MX/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM13700MX/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM13700MX/NOPB?
You can fill out our help required form which you can use to request a quote for LM13700MX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.