Status: | Active |
---|---|
Series: | LM135 |
RoHS: | Compliant |
Prices starting from US$0.26
Directly calibrated in °K |
Operates from 450µA to 5mA |
1°C initial accuracy |
Less than 1Ω dynamic impedance |
Product Specifications |
---|
DS0437 Precision temperature sensors |
Application Notes |
---|
AN5449 Temperature sensors: guidelines for system integration |
Sensor, Temperature, 0.5Deg Celsius, To-92-3 | Newark Electronics |
Temp Sensor Analog 3-Pin TO-92 Bulk | Avnet America |
IC, TEMP SENSOR PREC TO-92 | element14 |
Where can I find additional details, specifications and documents for a LM135Z?
Additional datasheets, footprints and schematics for LM135Z are listed on our Part Details page. You can also find images and similar parts to LM135Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM135Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM135Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM135Z fall under?
The LM135Z is listed under MEMS and Sensors > Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to LM135Z when available in the Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM135Z you can contact the distributor directly for product support, shipping queries etc.
Is the LM135Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM135Z have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for LM135Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM135Z often in real-time on the comparison pages.
What if I can't find stock of LM135Z?
You can fill out our help required form which you can use to request a quote for LM135Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.