LM135AH/NOPB Sensors & Transducers by Texas Instruments

TEMPERATURE SENSOR 1 DEG CEL METAL CAN

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

The LM135 series are precision, easily-calibrated, integrated circuit temperature sensors. Operating as a 2-terminal zener, the LM135 has a breakdown voltage directly proportional to absolute temperature at 10 mV/°K. With less than 1-Ω dynamic impedance, the device operates over a current range of 400 μA to 5 mA with virtually no change in performance. When calibrated at 25°C, the LM135 has typically less than 1°C error over a 100°C temperature range. Unlike other sensors, the LM135 has a linear output. Applications for the LM135 include almost any type of temperature sensing over a −55°C to 150°C temperature range. The low impedance and linear output make interfacing to readout or control circuitry are especially easy. The LM135 operates over a −55°C to 150°C temperature range while the LM235 operates over a −40°C to 125°C temperature range. The LM335 operates from −40°C to 100°C. The LMx35 devices are available packaged in hermetic TO transistor packages while the LM335 is also available in plastic TO-92 packages.

Prices starting from US$11.03


Distributor Starting From Stock
Logo for Texas Instruments Texas Instruments US$11.03
8,443
Buy Now
Logo for Chip One Stop Chip One Stop US$14.00
275
Buy Now
Logo for Newark Electronics Newark Electronics US$25.26
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

IC Output Type Analogue
Sensing Accuracy Range 0°C to +1°C
Sensing Temperature Min -55°C
Sensing Temperature Max 150°C
Sensor Case Style TO-46
No. of Pins 3Pins
Supply Voltage Min -
Supply Voltage Max -
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Supply Current 5mA

Alternative Descriptions

±1°C analog output temperature sensor in hermetic TO-92 | Texas Instruments
Temperature Sensor, 1 Deg Cel, Metal Can | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM135AH/NOPB?

Additional datasheets, footprints and schematics for LM135AH/NOPB are listed on our Part Details page. You can also find images and similar parts to LM135AH/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM135AH/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM135AH/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM135AH/NOPB fall under?

The LM135AH/NOPB is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to LM135AH/NOPB when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM135AH/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM135AH/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM135AH/NOPB have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for LM135AH/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM135AH/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM135AH/NOPB?

You can fill out our help required form which you can use to request a quote for LM135AH/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay