LM1269NA/NOPB Semiconductors - ICs by Texas Instruments

IC PREAMP CMOS 110MHZ 24-DIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

No. of Amplifiers 3Amplifiers
Gain Bandwidth 110MHz
Slew Rate -
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Output Current 28mA
Supply Voltage Range 4.75V to 5.25V
Amplifier Case Style DIP
No. of Pins 24Pins
Amplifier Output Single Ended
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 4.75V to 5.25V
Amplifier Type Video
Base Number 1269
Operating Temperature Range 0°C to +70°C
Supply Voltage Max 5.25V
Supply Voltage Min 4.75V
Termination Type Through Hole


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM1269NA/NOPB?

Additional datasheets, footprints and schematics for LM1269NA/NOPB are listed on our Part Details page. You can also find images and similar parts to LM1269NA/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM1269NA/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM1269NA/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM1269NA/NOPB fall under?

The LM1269NA/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.

Can I view similar or alternative parts?

You can view similar parts to LM1269NA/NOPB when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM1269NA/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM1269NA/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM1269NA/NOPB have stock available?

There is no stock from authorised distributors for LM1269NA/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM1269NA/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM1269NA/NOPB?

You can fill out our help required form which you can use to request a quote for LM1269NA/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay