LM119H/NOPB

Semiconductors - ICs

> Amplifiers & Comparators

> Comparators

Organise Price Comparison Results by
distributor space
Distributor Statistics for LM119H/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LM119H/NOPB
Details for Texas Instruments

LM119H/NOPB

High Speed Dual Comparator
Buy Directly from Texas Instruments (1000 in Stock)
$5.0100 per unit
Series Information for LM119H/NOPB - Texas Instruments

Description

COMPARATOR DUAL 80NS TO-100-10
The LM119 series are precision high-speed dual comparators fabricated on a single monolithic chip. They are designed to operate over a wide range of supply voltages down to a single 5-V logic supply and ground. They have higher gain and lower input currents than devices such as the LM710. The uncommitted collector of the output stage makes the LM119 compatible with RTL, DTL, and TTL, as well as capable of driving lamps and relays at currents of up to 25 mA. The LM319A offers improved precision over the standard LM319, with tighter tolerances on offset voltage, offset current, and voltage gain. Although designed primarily for applications requiring operation from digital logic supplies, the LM119 series are fully specified for power supplies up to ±15 V. The series features faster response than the LM111, at the expense of higher power dissipation. However, the high-speed, wide operating voltage range and low package count make the LM119 more versatile than older devices such as the LM711. The LM119 is specified from −55°C to +125°C, the LM219 is specified from −25°C to +85°C, and the LM319A and LM319 are specified from 0°C to +70°C.

Specifications

Comparator Type:
High Speed
No. of Comparators:
2
Response Time:
80ns
Supply Voltage Range:
1V to 3V -12V to +12V
Comparator Case Style:
TO-100
No. of Pins:
10Pins
IC Output Type:
Open Collector
Operating Temperature Min:
-55°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Amplifier Case Style:
TO-100
Output Compatibility:
DTL RTL TTL
Supply Current:
8mA

Alternate Descriptions

Avnet America

Comparator Dual ±18V/36V 10-Pin TO-100 Box

Avnet America product

Avnet Europe

Comparator Dual ±18V/36V 10-Pin TO-100 Box

Avnet Europe product

Texas Instruments

High Speed Dual Comparator

Texas Instruments product