LM1117SX-ADJ/NOPB Power Management ICs - PMIC by Texas Instruments

LDO ADJ 5V 0.1A SOIC-8

Status: Unknown
Series: Adj 800mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM1117 is a low dropout voltage regulator with a dropout of 1.2 V at 800 mA of load current. The LM1117 is available in an adjustable version, which can set the output voltage from 1.25 to 13.8 V with only two external resistors. In addition, it is available in five fixed voltages, 1.8 V, 2.5 V, 3.3 V, and 5 V. The LM1117 offers current limiting and thermal shutdown. Its circuit includes a Zener trimmed bandgap reference to assure output voltage accuracy to within ±1%. A minimum of 10-µF tantalum capacitor is required at the output to improve the transient response and stability.

Where to Buy

Prices starting from US$0.52

Distributor Stock
Logo for Farnell
Farnell
from US$1.38
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.52
73,744
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.77
-
Buy Now
Logo for element14
element14
from US$1.79
-
Buy Now

Specifications

Output Type Adjustable
Input Voltage Min 2.6V
Input Voltage Max 15V
Fixed Output Voltage Nom. -
Adjustable Output Voltage Min 1.25V
Adjustable Output Voltage Max 13.8V
Output Current 800mA
Dropout Voltage Vdo 1.2V
LDO Regulator Case Style TO-263
No. of Pins 3Pins
Operating Temperature Min 0°C
Operating Temperature Max 125°C
Product Range Adj 800mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

800-mA 15-V linear voltage regulator | Texas Instruments
Ldo, Adj, 5V, 0.1A, Soic-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM1117SX-ADJ/NOPB?

Additional datasheets, footprints and schematics for LM1117SX-ADJ/NOPB are listed on our Part Details page. You can also find images and similar parts to LM1117SX-ADJ/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM1117SX-ADJ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM1117SX-ADJ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM1117SX-ADJ/NOPB fall under?

The LM1117SX-ADJ/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LM1117SX-ADJ/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM1117SX-ADJ/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM1117SX-ADJ/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM1117SX-ADJ/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM1117SX-ADJ/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM1117SX-ADJ/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM1117SX-ADJ/NOPB?

You can fill out our help required form which you can use to request a quote for LM1117SX-ADJ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay